ICC Cable Solutions Speaker, Round;5200Hz;Paper;0.10;8%;75dB;38.0mmDia.x15.8mmD;9.92g S150RA

Description
General Purpose Round Speaker, Alnico Magnet Type, Magnet Type 9.92 grams These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
General Purpose Round Speaker, Alnico Magnet Type, Magnet Type 9.92 grams These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;5200Hz;Paper;0.10;8%;75dB;38.0mmDia.x15.8mmD;9.92g - 70115839 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;5200Hz;Paper;0.10;8%;75dB;38.0mmDia.x15.8mmD;9.92g
70115839
Speaker, Round;5200Hz;Paper;0.10;8%;75dB;38.0mmDia.x15.8mmD;9.92g 70115839
General Purpose Round Speaker, Alnico Magnet Type, Magnet Type 9.92 grams These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

General Purpose Round Speaker, Alnico Magnet Type, Magnet Type 9.92 grams
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115839
Product Name Speaker, Round;5200Hz;Paper;0.10;8%;75dB;38.0mmDia.x15.8mmD;9.92g
Weight 9.92 g (0.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
Home Audio, Outdoor Speaker - Voyager 40 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
10th Anniversary Edition - W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details