ICC Cable Solutions Speaker, Oval;20000Hz;PAPER;1;8%;82dB;28.5 x 40.0 mmDia.x11.3 mmD1.7g S11X16VNS

Description
Shielded Low Leakage Oval Speaker, Material Cone⁄Frame ABS⁄PAPER These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.
Description
Shielded Low Leakage Oval Speaker, Material Cone⁄Frame ABS⁄PAPER These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Oval;20000Hz;PAPER;1;8%;82dB;28.5 x 40.0 mmDia.x11.3 mmD1.7g - 70115848 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Oval;20000Hz;PAPER;1;8%;82dB;28.5 x 40.0 mmDia.x11.3 mmD1.7g
70115848
Speaker, Oval;20000Hz;PAPER;1;8%;82dB;28.5 x 40.0 mmDia.x11.3 mmD1.7g 70115848
Shielded Low Leakage Oval Speaker, Material Cone⁄Frame ABS⁄PAPER These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Shielded Low Leakage Oval Speaker, Material Cone⁄Frame ABS⁄PAPER
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115848
Product Name Speaker, Oval;20000Hz;PAPER;1;8%;82dB;28.5 x 40.0 mmDia.x11.3 mmD1.7g
Frequency Response 250 to ? Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7243119 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
Home Audio, Subwoofer - RPS 1000 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 500 watts
Frequency Response 23 to 150 Hz
Size 13.25 inch (337 mm)
View Details