Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
ICC CABLE SOLUTIONS
BRT1207P-06-C -- TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
ICC Cable Solutions
TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
BRT1207P-06-C
Description
TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
Allied Electronics, Inc.
Done
Description
TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
70115741
TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
70115741
TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Speakers
Product Number
70115741
Product Name
TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
SPL
85 to 95 dB
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers
AD-SS-25
Specs
Features
Outdoor
Frequency Response
800 to 5000 Hz
Size
8.40 inch (213 mm)
View Details
RS Components, Ltd.
Speaker Drivers
526900
Specs
Impedance
4 ohms
Size
7.37 inch (187 mm)
View Details
Wharfedale Pro
SI-15BX
Specs
SPL
138 dB
Nominal Power
900 watts
Maximum Power
1800 watts
View Details
MISCO
Speaker
LC62RW-8C
Specs
Nominal Power
50 watts
Impedance
8 ohms
Sensitivity
86 dB
View Details