Wharfedale Pro SI-15BX

Description
The SI-X series has three (3) subs can help: SI-12BX & SI-15BX are folded horns that give you the lowest frequencies and the punch you need. The SI-18BX is a straight forward, no nonsense 18-inch bass reflex subwoofer with exceptional low frequency response. The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-15BX is a 15" horn loaded subwoofer that gives you the lowest frequencies and the punch you need. The SI-15BX is available in black and white version.
Description
The SI-X series has three (3) subs can help: SI-12BX & SI-15BX are folded horns that give you the lowest frequencies and the punch you need. The SI-18BX is a straight forward, no nonsense 18-inch bass reflex subwoofer with exceptional low frequency response. The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-15BX is a 15" horn loaded subwoofer that gives you the lowest frequencies and the punch you need. The SI-15BX is available in black and white version.

Suppliers

Company
Product
Description
Supplier Links
 - SI-15BX - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The SI-X series has three (3) subs can help: SI-12BX & SI-15BX are folded horns that give you the lowest frequencies and the punch you need. The SI-18BX is a straight forward, no nonsense 18-inch bass reflex subwoofer with exceptional low frequency response. The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL. The SI-15BX is a 15" horn loaded subwoofer that gives you the lowest frequencies and the punch you need. The SI-15BX is available in black and white version.

The SI-X series has three (3) subs can help: SI-12BX & SI-15BX are folded horns that give you the lowest frequencies and the punch you need. The SI-18BX is a straight forward, no nonsense 18-inch bass reflex subwoofer with exceptional low frequency response.

The SI-X™ Series includes a range of full range systems from the SI-10X to the SI-15X plus three complimentary high power subwoofers for extended low frequency performance and increased SPL.

The SI-15BX is a 15" horn loaded subwoofer that gives you the lowest frequencies and the punch you need. The SI-15BX is available in black and white version.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SI-15BX
SPL 138 dB
Nominal Power 900 watts
Maximum Power 1800 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
 - SVP-X12PM - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Frequency Response 50 to 20000 Hz
View Details
Speaker - JC69CD - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details