ICC Cable Solutions Buzzer, Piezoelectric; 80 dB (Min.) @ 30 cm; Intermit; 30 to 120; 10 mA (Max.) BRP4549S-110-CP

Description
AC Piezo Buzzers, 2900 Hz +⁄- 500 Hz Frequency Oscillator These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. These AC piezo buzzers have screw terminals and are panel mounted.
Description
AC Piezo Buzzers, 2900 Hz +⁄- 500 Hz Frequency Oscillator These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. These AC piezo buzzers have screw terminals and are panel mounted.

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezoelectric; 80 dB (Min.) @ 30 cm; Intermit; 30 to 120; 10 mA (Max.) - 70115797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buzzer, Piezoelectric; 80 dB (Min.) @ 30 cm; Intermit; 30 to 120; 10 mA (Max.)
70115797
Buzzer, Piezoelectric; 80 dB (Min.) @ 30 cm; Intermit; 30 to 120; 10 mA (Max.) 70115797
AC Piezo Buzzers, 2900 Hz +⁄- 500 Hz Frequency Oscillator These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. These AC piezo buzzers have screw terminals and are panel mounted.

AC Piezo Buzzers, 2900 Hz +⁄- 500 Hz Frequency Oscillator
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
These AC piezo buzzers have screw terminals and are panel mounted.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115797
Product Name Buzzer, Piezoelectric; 80 dB (Min.) @ 30 cm; Intermit; 30 to 120; 10 mA (Max.)
Specialty Applications Burglary; Smoke
Mounting Flush or Panel Mounted
Sound Level 75 to 85 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
SSTX3-MV Explosion-Proof Remotely Selectable Electronic Sirens - SSTX3-MV - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface
Features Explosion Proof; Outdoor Rated
View Details
Electronic Sounders - 249788 - RS Components, Ltd.
Specs
Mounting Flush or Panel Mounted; Panel mount
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details