Multi-voltage design – accepts 24VDC, 120VAC or 240VAC
Produces three user-activated tones – wail, yelp, and horn (click "Listen to This Signal" below for tones)
Produces 101-108 dBa @ 10' (111-118 dBa @ 1m)
Cast copper-free aluminum housing spun aluminum projector
Indoor/outdoor use
Type 4X, IP66 enclosure
UL and cUL Listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Group A; Class II, Division 2, Groups F and G; Class III
Features
SSTX3-MV is an explosion-proof electronic siren capable of producing three high decibel tones from the same unit. The integrated circuitry is contained in a rugged die-cast aluminum housing. The unique threaded rear access cover eliminates traditional time-consuming bolting patterns. The access cover is also equipped with a braided cable lanyard securing it to the housing whenever the cover is open for installation or maintenance.
Similar to the SST3GCX-MV, Model SSTX3-MV can be used as a stand-alone, full output, audible warning device in any explosion-proof environment where multiple tones are needed but voice paging is not required.
Typical uses include emergency warning, start and dismissal, general alarm and evacuation.
- Multi-voltage design – accepts 24VDC, 120VAC or 240VAC
- Produces three user-activated tones – wail, yelp, and horn (click "Listen to This Signal" below for tones)
- Produces 101-108 dBa @ 10' (111-118 dBa @ 1m)
- Cast copper-free aluminum housing spun aluminum projector
- Indoor/outdoor use
- Type 4X, IP66 enclosure
- UL and cUL Listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Group A; Class II, Division 2, Groups F and G; Class III
Features
SSTX3-MV is an explosion-proof electronic siren capable of producing three high decibel tones from the same unit. The integrated circuitry is contained in a rugged die-cast aluminum housing. The unique threaded rear access cover eliminates traditional time-consuming bolting patterns. The access cover is also equipped with a braided cable lanyard securing it to the housing whenever the cover is open for installation or maintenance.
Similar to the SST3GCX-MV, Model SSTX3-MV can be used as a stand-alone, full output, audible warning device in any explosion-proof environment where multiple tones are needed but voice paging is not required.
Typical uses include emergency warning, start and dismissal, general alarm and evacuation.