IBT Industrial Solutions Vane / Roller Pumps

Description
IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports industrial pump applications with an experienced staff of product specialists to meet all of your applications needs. We have access to a multitude of product lines as shown below. If you need more assistance don’t hesitate to call your IBT Fluid Power specialist for assistance. VANE / ROLLER PUMPS The self-priming, positive displacement vane and roller pump designs utilize rotary motion to move liquid at low to medium pressures. The vane pump handles clean liquids with thin to medium viscosity while the roller pump design is ideal for handling small abrasives suspended in thin liquids.
Description
IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports industrial pump applications with an experienced staff of product specialists to meet all of your applications needs. We have access to a multitude of product lines as shown below. If you need more assistance don’t hesitate to call your IBT Fluid Power specialist for assistance. VANE / ROLLER PUMPS The self-priming, positive displacement vane and roller pump designs utilize rotary motion to move liquid at low to medium pressures. The vane pump handles clean liquids with thin to medium viscosity while the roller pump design is ideal for handling small abrasives suspended in thin liquids.

Suppliers

Company
Product
Description
Supplier Links
Vane / Roller Pumps -  - IBT Industrial Solutions
Merriam, KS, USA
Vane / Roller Pumps
Vane / Roller Pumps
IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports industrial pump applications with an experienced staff of product specialists to meet all of your applications needs. We have access to a multitude of product lines as shown below. If you need more assistance don’t hesitate to call your IBT Fluid Power specialist for assistance. VANE / ROLLER PUMPS The self-priming, positive displacement vane and roller pump designs utilize rotary motion to move liquid at low to medium pressures. The vane pump handles clean liquids with thin to medium viscosity while the roller pump design is ideal for handling small abrasives suspended in thin liquids.

IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports industrial pump applications with an experienced staff of product specialists to meet all of your applications needs. We have access to a multitude of product lines as shown below. If you need more assistance don’t hesitate to call your IBT Fluid Power specialist for assistance.

VANE / ROLLER PUMPS

The self-priming, positive displacement vane and roller pump designs utilize rotary motion to move liquid at low to medium pressures. The vane pump handles clean liquids with thin to medium viscosity while the roller pump design is ideal for handling small abrasives suspended in thin liquids.

Supplier's Site

Technical Specifications

  IBT Industrial Solutions
Product Category Liquid Handling Pumps
Product Name Vane / Roller Pumps
Pump Type Positive Displacement Pump; Rotary Vane Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - TSA2 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details