IBT Industrial Solutions Controller Enclosures

Description
As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our experienced technical staff is well qualified to help you determine which of our tens of thousands of products are right for your application. Technical Services Electronic Control and Printed Circuit Board Repair: Repair and Remanufacturing of All Brands Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures PLC Programming Services: Application and Program Development Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations Electrical Troubleshooting: Scheduled | Emergency CAD Layout and Design Customer Training: On-site | Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. MOTOR CONTROLS AND ACCESSORIES NEMA and IEC Rated Operator Devices Electronic Soft Stars and Solid State Starters Enclosures
Description
As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our experienced technical staff is well qualified to help you determine which of our tens of thousands of products are right for your application. Technical Services Electronic Control and Printed Circuit Board Repair: Repair and Remanufacturing of All Brands Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures PLC Programming Services: Application and Program Development Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations Electrical Troubleshooting: Scheduled | Emergency CAD Layout and Design Customer Training: On-site | Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. MOTOR CONTROLS AND ACCESSORIES NEMA and IEC Rated Operator Devices Electronic Soft Stars and Solid State Starters Enclosures

Suppliers

Company
Product
Description
Supplier Links
Controller Enclosures -  - IBT Industrial Solutions
Merriam, KS, USA
Controller Enclosures
Controller Enclosures
As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our experienced technical staff is well qualified to help you determine which of our tens of thousands of products are right for your application. Technical Services Electronic Control and Printed Circuit Board Repair: Repair and Remanufacturing of All Brands Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures PLC Programming Services: Application and Program Development Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations Electrical Troubleshooting: Scheduled | Emergency CAD Layout and Design Customer Training: On-site | Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. MOTOR CONTROLS AND ACCESSORIES NEMA and IEC Rated Operator Devices Electronic Soft Stars and Solid State Starters Enclosures

As a major supplier of industrial drives and controls, IBT Industrial Solutions is your one-stop shop for all of your needs. For over 60 years we have been building a strong business following in this field and have also built a vast inventory of the latest in advanced technology products. Our experienced technical staff is well qualified to help you determine which of our tens of thousands of products are right for your application.

Technical Services

  • Electronic Control and Printed Circuit Board Repair: Repair and Remanufacturing of All Brands
  • Custom Panel Design/Fabrication: Industrial Electrical | Electronic Enclosures
  • PLC Programming Services: Application and Program Development
  • Startup Assistance for AC Variable Speed Drives: Coordinated Drive Systems | Stand-Alone Installations
  • Electrical Troubleshooting: Scheduled | Emergency
  • CAD Layout and Design
  • Customer Training: On-site | Off-site | Customized

Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls.

MOTOR CONTROLS AND ACCESSORIES

  • NEMA and IEC Rated Operator Devices
  • Electronic Soft Stars and Solid State Starters
  • Enclosures
Supplier's Site

Technical Specifications

  IBT Industrial Solutions
Product Category Industrial Enclosures
Product Name Controller Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details