Fisnar Fisnar FV-0100 Flow Seal Pen Clear 0.34 oz FV-0100

Description
Fisnar FV-0100 Clear Flow-Seal Pen is designed to channel controlled amounts of no-clean flux, RMA, solvents, lubricants, masking and water-based liquids. A unique dispensing valve prevents flooding and spattering, releasing material in controlled amounts to the nib (tip). 0.34 oz.
Request a Quote
Description
Fisnar FV-0100 Clear Flow-Seal Pen is designed to channel controlled amounts of no-clean flux, RMA, solvents, lubricants, masking and water-based liquids. A unique dispensing valve prevents flooding and spattering, releasing material in controlled amounts to the nib (tip). 0.34 oz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar FV-0100 Flow Seal Pen Clear 0.34 oz - FV-0100 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar FV-0100 Flow Seal Pen Clear 0.34 oz
FV-0100
Fisnar FV-0100 Flow Seal Pen Clear 0.34 oz FV-0100
Fisnar FV-0100 Clear Flow-Seal Pen is designed to channel controlled amounts of no-clean flux, RMA, solvents, lubricants, masking and water-based liquids. A unique dispensing valve prevents flooding and spattering, releasing material in controlled amounts to the nib (tip). 0.34 oz.

Fisnar FV-0100 Clear Flow-Seal Pen is designed to channel controlled amounts of no-clean flux, RMA, solvents, lubricants, masking and water-based liquids. A unique dispensing valve prevents flooding and spattering, releasing material in controlled amounts to the nib (tip). 0.34 oz.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number FV-0100
Product Name Fisnar FV-0100 Flow Seal Pen Clear 0.34 oz
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Syringe Dispensers, Micro-Dot -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Shot Size 3.00E-4 to 0.1700 cc (1.83E-5 to 0.0104 cubic inches)
View Details