Fisnar Fisnar FMG-60 Nylon Manual Cartridge Dispenser 6 oz FMG-60

Description
Fisnar FMG-60 Nylon Manual Cartridge Dispenser is designed to dispense 6 oz cartridges. Lightweight and durable, it includes a manual applicator, retractable rod, and a 6 oz nylon retaining sleeve that threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. For use with Techcon, Semco, and EFD-style 6 oz cartridges (not included, sold separately).
Request a Quote
Description
Fisnar FMG-60 Nylon Manual Cartridge Dispenser is designed to dispense 6 oz cartridges. Lightweight and durable, it includes a manual applicator, retractable rod, and a 6 oz nylon retaining sleeve that threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. For use with Techcon, Semco, and EFD-style 6 oz cartridges (not included, sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar FMG-60 Nylon Manual Cartridge Dispenser 6 oz - FMG-60 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar FMG-60 Nylon Manual Cartridge Dispenser 6 oz
FMG-60
Fisnar FMG-60 Nylon Manual Cartridge Dispenser 6 oz FMG-60
Fisnar FMG-60 Nylon Manual Cartridge Dispenser is designed to dispense 6 oz cartridges. Lightweight and durable, it includes a manual applicator, retractable rod, and a 6 oz nylon retaining sleeve that threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. For use with Techcon, Semco, and EFD-style 6 oz cartridges (not included, sold separately).

Fisnar FMG-60 Nylon Manual Cartridge Dispenser is designed to dispense 6 oz cartridges. Lightweight and durable, it includes a manual applicator, retractable rod, and a 6 oz nylon retaining sleeve that threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. For use with Techcon, Semco, and EFD-style 6 oz cartridges (not included, sold separately).

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Laboratory Filters
Product Number FMG-60
Product Name Fisnar FMG-60 Nylon Manual Cartridge Dispenser 6 oz
Unlock Full Specs
to access all available technical data

Similar Products

SFCA Syringe Filter, 0.22μm, 30mm, Sterile - 229765 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
PEEK Frit 0.5µm,.062
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.57 mm (0.0620 inch)
Thickness 1651 µm (65 mils)
View Details
Filtertek Inline Filter - ITW41397 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material PTFE
View Details
Andrews Glass Company, Inc.
View Details