diaago CA Syringe Filter, 0.80μm, 30mm, Sterile 229764

Description
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required
Description
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required

Suppliers

Company
Product
Description
Supplier Links
CA Syringe Filter, 0.80μm, 30mm, Sterile - 229764 - diaago
Danville, CA, United States
CA Syringe Filter, 0.80μm, 30mm, Sterile
229764
CA Syringe Filter, 0.80μm, 30mm, Sterile 229764
CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents No pre-wetting required

CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • CA (Cellulose Acetate)
  • Low protein binding, reduced extractables, and low hold-up volume
  • Filtration of aqueous solutions such as buffers, media, and reagents
  • No pre-wetting required
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229764
Product Name CA Syringe Filter, 0.80μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

SFCA Syringe Filter, 0.22μm, 30mm, Sterile - 229765 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Double-Ended Filter - Z173479 - Sigma-Aldrich
Specs
Filter Type Double-Ended Filter
Sample Type Liquid
Sample Size 60 cc (3.66 cubic inches)
View Details
Andrews Glass Company, Inc.
View Details