Fisnar Fisnar FLG-120 Lever-Actuated Cartridge Dispenser 12 oz FLG-120

Description
Fisnar FLG-120 Lever-Actuated Cartridge Dispenser is designed to dispense 12 oz cartridges. Lightweight and durable, it includes a pneumatic applicator, metal hook for attaching a tool balancer, and a 12 oz nylon retaining sleeve that threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. Max 85 psi rated. For use with Techcon, Semco, and EFD-style 12 oz cartridges (not included, sold separately).
Request a Quote
Description
Fisnar FLG-120 Lever-Actuated Cartridge Dispenser is designed to dispense 12 oz cartridges. Lightweight and durable, it includes a pneumatic applicator, metal hook for attaching a tool balancer, and a 12 oz nylon retaining sleeve that threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. Max 85 psi rated. For use with Techcon, Semco, and EFD-style 12 oz cartridges (not included, sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar FLG-120 Lever-Actuated Cartridge Dispenser 12 oz - FLG-120 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar FLG-120 Lever-Actuated Cartridge Dispenser 12 oz
FLG-120
Fisnar FLG-120 Lever-Actuated Cartridge Dispenser 12 oz FLG-120
Fisnar FLG-120 Lever-Actuated Cartridge Dispenser is designed to dispense 12 oz cartridges. Lightweight and durable, it includes a pneumatic applicator, metal hook for attaching a tool balancer, and a 12 oz nylon retaining sleeve that threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. Max 85 psi rated. For use with Techcon, Semco, and EFD-style 12 oz cartridges (not included, sold separately).

Fisnar FLG-120 Lever-Actuated Cartridge Dispenser is designed to dispense 12 oz cartridges. Lightweight and durable, it includes a pneumatic applicator, metal hook for attaching a tool balancer, and a 12 oz nylon retaining sleeve that threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. Max 85 psi rated. For use with Techcon, Semco, and EFD-style 12 oz cartridges (not included, sold separately).

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Laboratory Filters
Product Number FLG-120
Product Name Fisnar FLG-120 Lever-Actuated Cartridge Dispenser 12 oz
Unlock Full Specs
to access all available technical data

Similar Products

Frit-in-a-Ferrule™ 0.5µm Stainless Steel/PCTFE Blue - Single - P-273 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1575 µm (62 mils)
View Details
Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
1000mL Filter System, 0.45μm PES Filter, 90mm Diameter, Sterile - 229704 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details