HYDROSTATIC ROTARY TABLES
HYPROSTATIK Schönfeld GmbH
Hydrostatic Rotary Tables
Description
Diameter 1600 mm
Rotational speed 0-100 rpm
Pump pressure 32 bar
Oil type VG 10
Oil flow 8 l/min
Max. axial bearing load 43000 N
Max. radial bearing load 4000 N
Max. overturning torque 4000 Nm
Axial/radial bearing stiffness 8000/3000 N/µm
Friction power at max. rotational speed approx. 0.6 kW
Radial and axial running, measured < 1.0 µm
-
HYPROSTATIK Schönfeld GmbH
Description
Diameter 1600 mm
Rotational speed 0-100 rpm
Pump pressure 32 bar
Oil type VG 10
Oil flow 8 l/min
Max. axial bearing load 43000 N
Max. radial bearing load 4000 N
Max. overturning torque 4000 Nm
Axial/radial bearing stiffness 8000/3000 N/µm
Friction power at max. rotational speed approx. 0.6 kW
Radial and axial running, measured < 1.0 µm
Suppliers
Hydrostatic Rotary Tables
Diameter 1600 mm
Rotational speed 0-100 rpm
Pump pressure 32 bar
Oil type VG 10
Oil flow 8 l/min
Max. axial bearing load 43000 N
Max. radial bearing load 4000 N
Max. overturning torque 4000 Nm
Axial/radial bearing stiffness 8000/3000 N/µm
Friction power at max. rotational speed approx. 0.6 kW
Radial and axial running, measured < 1.0 µm
- Diameter 1600 mm
- Rotational speed 0-100 rpm
- Pump pressure 32 bar
- Oil type VG 10
- Oil flow 8 l/min
- Max. axial bearing load 43000 N
- Max. radial bearing load 4000 N
- Max. overturning torque 4000 Nm
- Axial/radial bearing stiffness 8000/3000 N/µm
- Friction power at max. rotational speed approx. 0.6 kW
- Radial and axial running, measured < 1.0 µm
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Tables |
|
Product Name
|
Hydrostatic Rotary Tables |
|
Mounting Capability
|
Horizontal
|
|
Table Diameter
|
62.99 inch (1600 mm)
|
|
Number of Spindles
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Application
EqipPositioning; Inspection; High-precision Applications
Features
Z tip/tilt stage
Mounting Capability
Horizontal
View Details
Application
Semiconductor back-end, Electronics, Printing
Features
Indexing
Mounting Capability
Horizontal
View Details
Application
Integrated milling, turning and grinding application.
Drive Mechanism
Electric
View Details
Application
Machining (optional feature); EqipPositioning (optional feature); Automation (optional feature); Inspection (optional feature); Assembly (optional feature)
Features
Encoder (optional feature); Tilting (optional feature); Indexing (optional feature)
Number of Spindles
1
View Details