SMB2 • SMB5 -- LINEAR ENCODERS WITH EXTERNAL CONVERTER
Hymark/Kentucky Gauge
Linear Encoders with External Converter
SMB2 • SMB5
Description
Cost effective non-contacting absolute encoder
IP68 protection degree for harsh environments, IP69K on request
Modbus/RS485, SSI & Analogue output
Programmable resolution
Self-diagnostics on tape distance & integrity
Measuring length up to 1250 mm
Description
Cost effective non-contacting absolute encoder
IP68 protection degree for harsh environments, IP69K on request
Modbus/RS485, SSI & Analogue output
Programmable resolution
Self-diagnostics on tape distance & integrity
Measuring length up to 1250 mm
Suppliers
Cost effective non-contacting absolute encoder
IP68 protection degree for harsh environments, IP69K on request
Modbus/RS485, SSI & Analogue output
Programmable resolution
Self-diagnostics on tape distance & integrity
Measuring length up to 1250 mm
- Cost effective non-contacting absolute encoder
- IP68 protection degree for harsh environments, IP69K on request
- Modbus/RS485, SSI & Analogue output
- Programmable resolution
- Self-diagnostics on tape distance & integrity
- Measuring length up to 1250 mm
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
SMB2 • SMB5 |
|
Product Name
|
Linear Encoders with External Converter |
|
Sensor Technology
|
Linear Encoder
|
|
Body Shape
|
Rectangular
|
|
Resolution
|
0.0100 to 0.0050 mm (3.94E-4 to 1.97E-4 inches)
|
|
Linear Encoder Speed
|
16000 mm/sec (37795 in/min)
|
|
Operating Temperature
|
-13 to 185 F (-25 to 85 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
80.32 inch (2040 mm)
Resolution
1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details