Hymark/Kentucky Gauge HSB-gamma® Portal Linear Drive with Toothed Belt Drive 280-ZSSD

Description
Portal linear drive size 280 with 2 circulating toothed belt drives, 2 independently travelling carriages and ball guiding rail: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 30000 N Max. feed force: FX = 4000 N Aluminum profile 280 x 170 mm with 2 screwed-on ball guiding rails size 35 and 4 standard ball bearing guiding carriages 2 toothed belts 50ATL10, synchronous pulley with 30 teeth = 300 mm/revolution 2 standard carriage lengths 400 mm or 600 mm, special lengths available
Datasheet
Description
Portal linear drive size 280 with 2 circulating toothed belt drives, 2 independently travelling carriages and ball guiding rail: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 30000 N Max. feed force: FX = 4000 N Aluminum profile 280 x 170 mm with 2 screwed-on ball guiding rails size 35 and 4 standard ball bearing guiding carriages 2 toothed belts 50ATL10, synchronous pulley with 30 teeth = 300 mm/revolution 2 standard carriage lengths 400 mm or 600 mm, special lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-gamma® Portal Linear Drive with Toothed Belt Drive - 280-ZSSD - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-gamma® Portal Linear Drive with Toothed Belt Drive
280-ZSSD
HSB-gamma® Portal Linear Drive with Toothed Belt Drive 280-ZSSD
Portal linear drive size 280 with 2 circulating toothed belt drives, 2 independently travelling carriages and ball guiding rail: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 30000 N Max. feed force: FX = 4000 N Aluminum profile 280 x 170 mm with 2 screwed-on ball guiding rails size 35 and 4 standard ball bearing guiding carriages 2 toothed belts 50ATL10, synchronous pulley with 30 teeth = 300 mm/revolution 2 standard carriage lengths 400 mm or 600 mm, special lengths available

Portal linear drive size 280 with 2 circulating toothed belt drives, 2 independently travelling carriages and ball guiding rail:

Max. speed: v = 5 m/s
Max. acceleration: a = 60 m/s²
Max. guide load: FZ = 30000 N
Max. feed force: FX = 4000 N

  • Aluminum profile 280 x 170 mm with 2 screwed-on ball guiding rails size 35
    and 4 standard ball bearing guiding carriages
  • 2 toothed belts 50ATL10, synchronous pulley with 30 teeth = 300 mm/revolution
  • 2 standard carriage lengths 400 mm or 600 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 280-ZSSD
Product Name HSB-gamma® Portal Linear Drive with Toothed Belt Drive
Stroke or X-Axis Travel 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator - MAU5040SS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
35DBM-L Linear Actuator Stepper Motor - 35DBM20D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 2.5 inch (63.5 mm)
Motor Type Stepper
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 20.01 lbs (9.07 kg)
Drive Type Lead Screw/ACME Screw
View Details