Imao-Fixtureworks Mechanical Linear Actuator with Adjustable Gearbox MAG5040SS

Description
Body A6N01 aluminum Anodized Natural Carriage/End Plates Die-cast zinc(ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof Sheet SUS304H stainless steel Gearbox S45C steel Electroless nickel plated
Request a Quote
Description
Body A6N01 aluminum Anodized Natural Carriage/End Plates Die-cast zinc(ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof Sheet SUS304H stainless steel Gearbox S45C steel Electroless nickel plated
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAG5040SS is a mechanical linear actuator with an adjustable gearbox, designed for precise linear motion via rotational input. The actuator features an A6N01 aluminum body with anodized finish, die-cast zinc carriage and end plates with chrome plating, an S45C steel shaft with black oxide finish, a CAC902 copper alloy trapezoidal nut, an SCM435 steel screw with trivalent chromate coating, and a SUS304H stainless steel dustproof sheet. The gearbox is made of S45C steel with electroless nickel plating and can be mounted at 90-degree increments. The trapezoidal screw has a thread specification of Tr14×3, and the carriage moves 3 mm per shaft rotation. The unit has a mountable shaft with a P.C.D. of 29 mm and includes four mounting holes for positioning plates and two for a one-touch spindle lock. It supports stroke lengths from 100 mm to 700 mm.

Datasheet Summary
Powered by GS/AI

The MAG5040SS is a mechanical linear actuator with an adjustable gearbox, designed for precise linear motion via rotational input. The actuator features an A6N01 aluminum body with anodized finish, die-cast zinc carriage and end plates with chrome plating, an S45C steel shaft with black oxide finish, a CAC902 copper alloy trapezoidal nut, an SCM435 steel screw with trivalent chromate coating, and a SUS304H stainless steel dustproof sheet. The gearbox is made of S45C steel with electroless nickel plating and can be mounted at 90-degree increments. The trapezoidal screw has a thread specification of Tr14×3, and the carriage moves 3 mm per shaft rotation. The unit has a mountable shaft with a P.C.D. of 29 mm and includes four mounting holes for positioning plates and two for a one-touch spindle lock. It supports stroke lengths from 100 mm to 700 mm.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Linear Actuator with Adjustable Gearbox - MAG5040SS - Imao-Fixtureworks
Fraser, MI, United States
Mechanical Linear Actuator with Adjustable Gearbox
MAG5040SS
Mechanical Linear Actuator with Adjustable Gearbox MAG5040SS
Body A6N01 aluminum Anodized Natural Carriage/End Plates Die-cast zinc(ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof Sheet SUS304H stainless steel Gearbox S45C steel Electroless nickel plated

Body

  • A6N01 aluminum Anodized
  • Natural

Carriage/End Plates

  • Die-cast zinc(ZDC2)
  • Chrome plated

Shaft

  • S45C steel
  • Black oxide finish

Trapezoidal Nut

  • CAC902 copper alloy

Screw

  • SCM435 steel
  • Trivalent chromate

Dustproof Sheet

  • SUS304H stainless steel

Gearbox

  • S45C steel
  • Electroless nickel plated
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Linear Actuators
Product Number MAG5040SS
Product Name Mechanical Linear Actuator with Adjustable Gearbox
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator (Dual Carriage, Synchro-use) - MAU5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details
Mechanical Linear Actuator with Adjustable Gearbox (Synchro-use) - MAG5040DS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
Mechanical Linear Actuator (Synchro-use) - MAU5040DS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
Mechanical Linear Actuator with Adjustable Gearbox (Dual Carriage, Synchro-use) - MAG5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
View Details