Hylec Components, Ltd. Terminal Block, Barrier, 12Pos, 1.5Mm2; No. Of Rows Hylec HY431/12 NY-LP

Description
TERMINAL BLOCK, BARRIER, 12POS, 1.5MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12POS, 1.5MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Pos, 1.5Mm2; No. Of Rows Hylec - 71Y7124 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 1.5Mm2; No. Of Rows Hylec
71Y7124
Terminal Block, Barrier, 12Pos, 1.5Mm2; No. Of Rows Hylec 71Y7124
TERMINAL BLOCK, BARRIER, 12POS, 1.5MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 1.5MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71Y7124
Product Name Terminal Block, Barrier, 12Pos, 1.5Mm2; No. Of Rows Hylec
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.157 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers