Hylec Components, Ltd. Gland, Nylon, M25, Black; Thread Size Imperial Hylec 50.625 PA/RSW

Description
GLAND, NYLON, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M25, Black; Thread Size Imperial Hylec - 86T5153 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M25, Black; Thread Size Imperial Hylec
86T5153
Gland, Nylon, M25, Black; Thread Size Imperial Hylec 86T5153
GLAND, NYLON, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

GLAND, NYLON, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T5153
Product Name Gland, Nylon, M25, Black; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Traction Relief Cable Gland - 5306013 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
2 suppliers