Hylec Components, Ltd. Gland, Nylon, M25, Lt Grey; Thread Size Imperial Hylec 50.625 PA/R7035

Description
GLAND, NYLON, M25, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M25, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M25, Lt Grey; Thread Size Imperial Hylec - 86T5154 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M25, Lt Grey; Thread Size Imperial Hylec
86T5154
Gland, Nylon, M25, Lt Grey; Thread Size Imperial Hylec 86T5154
GLAND, NYLON, M25, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

GLAND, NYLON, M25, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T5154
Product Name Gland, Nylon, M25, Lt Grey; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220802 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.05 inch (26.7 mm)
View Details
2 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details