Hylec Components, Ltd. Gland, Nylon, M20, Black; Thread Size Imperial Hylec 50.620 PA/RSW

Description
GLAND, NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M20, Black; Thread Size Imperial Hylec - 86T5150 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M20, Black; Thread Size Imperial Hylec
86T5150
Gland, Nylon, M20, Black; Thread Size Imperial Hylec 86T5150
GLAND, NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

GLAND, NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T5150
Product Name Gland, Nylon, M20, Black; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605022R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2100602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Traction Relief Cable Gland - 5306050 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3750 inch (9.52 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details