Hylec Components, Ltd. Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec 50.620 PA/R7035

Description
GLAND, NYLON, M20, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M20, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec - 86T5151 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec
86T5151
Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec 86T5151
GLAND, NYLON, M20, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

GLAND, NYLON, M20, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T5151
Product Name Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Glands - 1856073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.0787 inch (2 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details