Clippard PTFE Isolation Valve NR3

Description
The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range: 70°F Operating Pressure: Vacuum to 30 psi Flow: 10 to 60 L/min Max. Pressure Range: 28" Hg to 30 psi Power Consumption: 1.0 to 7.2 watts Response Time: 5 to 20 ms Electrical Connections: 18" wire leads Voltage: 12 or 24 VDC Ports: #10-32, 1/4-28 or 1/8 NSPC Mounting: #2-56, #4-40 Wetted Materials: PTFE CE, RoHS Compliant ISO 9001:2008 Features: • Low power consumption • Compact, lightweight design • Bidirectional • Zero dead volume • All wetted areas PTFE • Ideal for use with corrosive media • High cycle life • Fast response time • CE, RoHS compliant • ISO 9001:2008 • Proudly made in the U.S.A.
Request a Quote
Description
The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range: 70°F Operating Pressure: Vacuum to 30 psi Flow: 10 to 60 L/min Max. Pressure Range: 28" Hg to 30 psi Power Consumption: 1.0 to 7.2 watts Response Time: 5 to 20 ms Electrical Connections: 18" wire leads Voltage: 12 or 24 VDC Ports: #10-32, 1/4-28 or 1/8 NSPC Mounting: #2-56, #4-40 Wetted Materials: PTFE CE, RoHS Compliant ISO 9001:2008 Features: • Low power consumption • Compact, lightweight design • Bidirectional • Zero dead volume • All wetted areas PTFE • Ideal for use with corrosive media • High cycle life • Fast response time • CE, RoHS compliant • ISO 9001:2008 • Proudly made in the U.S.A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Isolation Valve - NR3 - Clippard
Cincinnati, OH, United States
PTFE Isolation Valve
NR3
PTFE Isolation Valve NR3
The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range: 70°F Operating Pressure: Vacuum to 30 psi Flow: 10 to 60 L/min Max. Pressure Range: 28" Hg to 30 psi Power Consumption: 1.0 to 7.2 watts Response Time: 5 to 20 ms Electrical Connections: 18" wire leads Voltage: 12 or 24 VDC Ports: #10-32, 1/4-28 or 1/8 NSPC Mounting: #2-56, #4-40 Wetted Materials: PTFE CE, RoHS Compliant ISO 9001:2008 Features: • Low power consumption • Compact, lightweight design • Bidirectional • Zero dead volume • All wetted areas PTFE • Ideal for use with corrosive media • High cycle life • Fast response time • CE, RoHS compliant • ISO 9001:2008 • Proudly made in the U.S.A.

The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media.

Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter
Medium: Air, water, gas, compatible fluids
Max. Temperature Range: 70°F
Operating Pressure: Vacuum to 30 psi
Flow: 10 to 60 L/min
Max. Pressure Range: 28" Hg to 30 psi
Power Consumption: 1.0 to 7.2 watts
Response Time: 5 to 20 ms
Electrical Connections: 18" wire leads
Voltage: 12 or 24 VDC
Ports: #10-32, 1/4-28 or 1/8 NSPC
Mounting: #2-56, #4-40
Wetted Materials: PTFE
CE, RoHS Compliant
ISO 9001:2008

Features:

• Low power consumption
• Compact, lightweight design
• Bidirectional
• Zero dead volume
• All wetted areas PTFE
• Ideal for use with corrosive media
• High cycle life
• Fast response time
• CE, RoHS compliant
• ISO 9001:2008
• Proudly made in the U.S.A.

Supplier's Site

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number NR3
Product Name PTFE Isolation Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E3O10C-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EIO-2-*-15.5-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV4-1C-07-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Compact Air Valve - ES-3*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details