Clippard Manifold Mount - Proportional Valves E-PM-20-09-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series manifold-mount proportional valves are 2-way valves for precise air or gas flow control, operated by input current to a solenoid. The E-PM-20-09-A0 variant uses a .009" orifice, supports a 0 to 20 VDC control signal, and is rated for a maximum pressure of 100 psig. It features a single moving part for long life, low power consumption of 1.9 watts at 72°F, and nitrile seals as standard. The manifold mount base includes #6-32 threaded mounting holes, 7/32 inch deep. The valve is designed for applications such as analytical instruments, ventilators, and mass flow control.

Datasheet Summary
Powered by GS/AI

The EVP series manifold-mount proportional valves are 2-way valves for precise air or gas flow control, operated by input current to a solenoid. The E-PM-20-09-A0 variant uses a .009" orifice, supports a 0 to 20 VDC control signal, and is rated for a maximum pressure of 100 psig. It features a single moving part for long life, low power consumption of 1.9 watts at 72°F, and nitrile seals as standard. The manifold mount base includes #6-32 threaded mounting holes, 7/32 inch deep. The valve is designed for applications such as analytical instruments, ventilators, and mass flow control.

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount -  Proportional Valves - E-PM-20-09-A0 - Clippard
Cincinnati, OH, United States
Manifold Mount - Proportional Valves
E-PM-20-09-A0
Manifold Mount - Proportional Valves E-PM-20-09-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E-PM-20-09-A0
Product Name Manifold Mount - Proportional Valves
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Normally Closed Air Valve - E*-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
GNV Needle Valve, Cartridge Mount, 3/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
10 mm Miniature Electronic Valve - E210A-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details