Hyde Spring & Wire Co. Compression Spring HC 05200

Description
HC 05200 Hyde Compression Spring
Description
HC 05200 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 05200 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 05200
Compression Spring HC 05200
HC 05200 Hyde Compression Spring

HC 05200 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 05200
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.2500 inch (6.35 mm)
Wire diameter 0.0350 inch (0.8890 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Manufacturers - LM60-M5 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-295 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 2.53 inch (64.17 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 821245 - RS Components, Ltd.
Specs
Outer Diameter 0.1083 inch (2.75 mm)
Wire diameter 0.0098 inch (0.2500 mm)
Free length 0.6181 inch (15.7 mm)
View Details