Over the years we have delivered suspension spring for numerous U.S Government and Military vehicles, including springs for our U.S allies around the world. We make custom suspension springs for automotive applications including hi-performance and racing applications. Our customers include former Baja 500 and Baja 1000 winners. We private label manufacture racing springs for some of the most respected suppliers in the Performance and Racing Industry. We only source the best raw materials around the globe to ensure our customers are provided with the most current technology for their suspension applications. We offer various pre-tempered high tensile alloys as well as materials that we heat treat in-house to ensure the lightest possible application. Some of our customers are Tier One automotive suppliers and CTI can provide springs for their most demanding applications.
This philosophy keeps CTI at the forefront of the suspension spring business. For years we deployed these effective manufacturing techniques to provide, fast, and economical technologies to produce springs for other industries where these type of high tech materials were never utilized. Ultimately this allows our customers to reduce their existing spring envelope up to 50% which assists our customers in containing and maintaining their costs. Specifications of suspension springs include:
Material Size range from 0.125” to 2.50”
Maximum outside diameter 23.5”
Maximum Length 72”
End types included Squared and Ground, Blunt End, Reduced Ends (pigtailed)
Shapes available are squared, barrel, conical and straight
Contact us today to learn more about our current efforts.
Over the years we have delivered suspension spring for numerous U.S Government and Military vehicles, including springs for our U.S allies around the world. We make custom suspension springs for automotive applications including hi-performance and racing applications. Our customers include former Baja 500 and Baja 1000 winners. We private label manufacture racing springs for some of the most respected suppliers in the Performance and Racing Industry. We only source the best raw materials around the globe to ensure our customers are provided with the most current technology for their suspension applications. We offer various pre-tempered high tensile alloys as well as materials that we heat treat in-house to ensure the lightest possible application. Some of our customers are Tier One automotive suppliers and CTI can provide springs for their most demanding applications.
This philosophy keeps CTI at the forefront of the suspension spring business. For years we deployed these effective manufacturing techniques to provide, fast, and economical technologies to produce springs for other industries where these type of high tech materials were never utilized. Ultimately this allows our customers to reduce their existing spring envelope up to 50% which assists our customers in containing and maintaining their costs.
Specifications of suspension springs include:
- Material Size range from 0.125” to 2.50”
- Maximum outside diameter 23.5”
- Maximum Length 72”
- End types included Squared and Ground, Blunt End, Reduced Ends (pigtailed)
- Shapes available are squared, barrel, conical and straight
Contact us today to learn more about our current efforts.