The S78CSY-036042088 is a helical compression spring made of 302 stainless steel with squared and ground ends, featuring a 0.360 inch outside diameter, a 0.042 inch wire diameter, and a free length of 0.88 inch. It has a spring rate of 8.33 lbf/in and a solid height of 0.346 inch. The spring is right-hand wound and designed for compression applications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Compression Springs |
| Product Number | S78CSY-036042088 |
| Product Name | 0.36" Outside diameter, 0.88" Free Length Helical Compression Spring |
| Material | Stainless Steel |
| Coil Shape | Straight |
| Base Unit System | English Design |
| Outer Diameter | 0.3600 inch (9.14 mm) |