HVACQuick.com Greystone ULP Ultra Low Pressure Transducers ULPB04

Description
Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available
Description
Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available

Suppliers

Company
Product
Description
Supplier Links
Greystone ULP Ultra Low Pressure Transducers - ULPB04 - HVACQuick.com
Medford, OR, USA
Greystone ULP Ultra Low Pressure Transducers
ULPB04
Greystone ULP Ultra Low Pressure Transducers ULPB04
Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. With LCD. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available

Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. With LCD.

The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa).

• 3 Jumper selectable current or voltage outputs
• 24 Vac/dc power supply standard
• 2 Jumper selectable pressure ranges per model
• Functional weather resistant ABS Enclosure
• Optional LCD display available

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Pressure Sensors
Product Number ULPB04
Product Name Greystone ULP Ultra Low Pressure Transducers
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Charge Mode Pressure Sensor - 2300C6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Signal Output Analog Voltage
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10214953-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details