HVACQuick.com Greystone TE510 Strap-on Temperature Transmitters - Deg F TE51(2)ES(A1)

Description
Greystone - TE510 Temperature Transmitters With LCD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap. 4-20 mA output. 32F to 95F range. Deg F LCD display. Strap-on Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap. 4-20 mA output. 32F to 95F range. Deg F LCD display. Strap-on Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Strap-on Temperature Transmitters - Deg F - TE51(2)ES(A1) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Strap-on Temperature Transmitters - Deg F
TE51(2)ES(A1)
Greystone TE510 Strap-on Temperature Transmitters - Deg F TE51(2)ES(A1)
Greystone - TE510 Temperature Transmitters With LCD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap. 4-20 mA output. 32F to 95F range. Deg F LCD display. Strap-on Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap. 4-20 mA output. 32F to 95F range. Deg F LCD display.

Strap-on Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)ES(A1)
Product Name Greystone TE510 Strap-on Temperature Transmitters - Deg F
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Rail-Mount Temperature Transmitter - TTR200 - ABB Measurement & Analytics
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
View Details
Pt100-to-DC Current/Voltage Converter - DSCP61 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection Screw Clamps or Lugs
View Details
Profibus® PA/Foundation Fieldbus Transmitter Din Rail (FISCO / ATEX / CSA /FM) - 6350B - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Features Intrinsically Safe
Sensor Connection Screw Clamps or Lugs
View Details