HVACQuick.com Greystone Type 13 Space Temperature Sensors TE200AS13

Description
Greystone - Sensor Type 13 - 1000 ohm nickel. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.
Description
Greystone - Sensor Type 13 - 1000 ohm nickel. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 13 Space Temperature Sensors - TE200AS13 - HVACQuick.com
Medford, OR, USA
Greystone Type 13 Space Temperature Sensors
TE200AS13
Greystone Type 13 Space Temperature Sensors TE200AS13
Greystone - Sensor Type 13 - 1000 ohm nickel. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Greystone - Sensor Type 13 - 1000 ohm nickel. Stainless plate / surface

Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE200AS13
Product Name Greystone Type 13 Space Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 2040285 - RS Components, Ltd.
Specs
Reference Resistance Ohm, rtd
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details