HVACQuick.com Greystone Type 12 Space Temperature Sensors TE200AS12

Description
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film
Description
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 12 Space Temperature Sensors - TE200AS12 - HVACQuick.com
Medford, OR, USA
Greystone Type 12 Space Temperature Sensors
TE200AS12
Greystone Type 12 Space Temperature Sensors TE200AS12
Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Stainless plate / surface Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Greystone - Sensor Type 12 - Pt1000-1000 ohm Platinum RTD. Stainless plate / surface

Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

TYPE 12: PT1000-1000 ohm Platinum, IEC 751, 385 Alpha, thin film

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE200AS12
Product Name Greystone Type 12 Space Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 458748 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
Pt100-to-DC Current/Voltage Converter - DSCP61 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details