HVACQuick.com Greystone RH 3% Dual Humidity/Temperature Transmitters RH310A03C2E2

Description
Greystone - 3% OSA humidity and temperature transmitter c/w PVC encl.. 0-10 V output. 32F to 122F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.
Description
Greystone - 3% OSA humidity and temperature transmitter c/w PVC encl.. 0-10 V output. 32F to 122F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 3% Dual Humidity/Temperature Transmitters - RH310A03C2E2 - HVACQuick.com
Medford, OR, USA
Greystone RH 3% Dual Humidity/Temperature Transmitters
RH310A03C2E2
Greystone RH 3% Dual Humidity/Temperature Transmitters RH310A03C2E2
Greystone - 3% OSA humidity and temperature transmitter c/w PVC encl.. 0-10 V output. 32F to 122F temp range. 3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Greystone - 3% OSA humidity and temperature transmitter c/w PVC encl.. 0-10 V output. 32F to 122F temp range.

3% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH310A03C2E2
Product Name Greystone RH 3% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Humidity Sensor P14 2FW Thermo (150pF +/-50pF) - P14 2FW Thermo (P0K1) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -58 to 302 F (-50 to 150 C)
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Humidity and Temperature Transmitter - Series HMDW110 - Vaisala
Specs
Technology Capacitive; Vaisala HUMICAP® 180R or 180V
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
View Details
Dew-Point Transmitter for Industrial Dryers - SF52 - SF52 - Process Sensing Technologies USA
Specs
Variables Measured DewPoint
Dew Point Range ? to 140 F (? to 60 C)
Operating Temp -40 to 140 F (-40 to 60 C)
View Details