HVACQuick.com Greystone RH 5% Dual Humidity/Temperature Transmitters RH210A05C2E1

Description
Greystone - 5% duct humidity and temperature transmitter c/w ABS encl.. 0-10 V output. 32F to 95F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.
Description
Greystone - 5% duct humidity and temperature transmitter c/w ABS encl.. 0-10 V output. 32F to 95F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Greystone RH 5% Dual Humidity/Temperature Transmitters - RH210A05C2E1 - HVACQuick.com
Medford, OR, USA
Greystone RH 5% Dual Humidity/Temperature Transmitters
RH210A05C2E1
Greystone RH 5% Dual Humidity/Temperature Transmitters RH210A05C2E1
Greystone - 5% duct humidity and temperature transmitter c/w ABS encl.. 0-10 V output. 32F to 95F temp range. 5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Greystone - 5% duct humidity and temperature transmitter c/w ABS encl.. 0-10 V output. 32F to 95F temp range.

5% Humidity Transmitter c/w Temperature Transmitter. These units come with a temperature transmitter that can be ordered with different outputs and temperature ranges.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Humidity Transmitters
Product Number RH210A05C2E1
Product Name Greystone RH 5% Dual Humidity/Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Moisture Generators and Turnkey Calibration Systems -  - Alpha Moisture Systems
Specs
Technology ChillMirror
Features Self Calibrating; Datalogger
Variables Measured DewPoint
View Details
 - Humid·Alert® HA-1 - Winland Electronics, Inc.
Winland Electronics, Inc.
Specs
Technology Nylon Band
Variables Measured Relative Humidity
Relative Humidity Range 20 to 80 %
View Details