HVACQuick.com Greystone Low Pressure Transducer LP2B02

Description
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-2.0", +/-4.0", 0-4", 0-8" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C. (200 to 2000 Pa). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe
Description
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-2.0", +/-4.0", 0-4", 0-8" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C. (200 to 2000 Pa). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe

Suppliers

Company
Product
Description
Supplier Links
Greystone Low Pressure Transducer - LP2B02 - HVACQuick.com
Medford, OR, USA
Greystone Low Pressure Transducer
LP2B02
Greystone Low Pressure Transducer LP2B02
Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-2.0", +/-4.0", 0-4", 0-8" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C. (200 to 2000 Pa). • Jumper selectable 2 wire current and 3 wire voltage outputs standard • 24 Vac/dc power supply standard • Four variable jumper selectable pressure ranges, W.C. and Pa. • Functional weather resistant ABS Enclosure • Available options include LCD display and integrated static probe

Greystone - Low differential pressure transducer - jumper selectable. With LCD display. +/-2.0", +/-4.0", 0-4", 0-8" W.C.

The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C. (200 to 2000 Pa).

• Jumper selectable 2 wire current and 3 wire voltage outputs standard
• 24 Vac/dc power supply standard
• Four variable jumper selectable pressure ranges, W.C. and Pa.
• Functional weather resistant ABS Enclosure
• Available options include LCD display and integrated static probe

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Pressure Sensors
Product Number LP2B02
Product Name Greystone Low Pressure Transducer
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Charge Mode Pressure Sensor - 2200C4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Signal Output Analog Voltage
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10209339-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details