HVACQuick.com Accumulair 1 Inch Filters - MERV 13 FD16X20

Description
16x20x1 (15.5 x 19.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.
Description
16x20x1 (15.5 x 19.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

Suppliers

Company
Product
Description
Supplier Links
Accumulair 1 Inch Filters - MERV 13 - FD16X20 - HVACQuick.com
Medford, OR, USA
Accumulair 1 Inch Filters - MERV 13
FD16X20
Accumulair 1 Inch Filters - MERV 13 FD16X20
16x20x1 (15.5 x 19.5) Accumulair Diamond 1-Inch Filter (MERV 13) Accumulair 1" Diamond MERV 13 filters. - Electrostatically charged filter media captures airborne allergens smaller than 1 micron! - Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander. - Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use. - No chemicals added. Accumulair filters are chemical free! - Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

16x20x1 (15.5 x 19.5) Accumulair Diamond 1-Inch Filter (MERV 13)

Accumulair 1" Diamond MERV 13 filters.

- Electrostatically charged filter media captures airborne allergens smaller than 1 micron!
- Great for helping reduce airborne allergens such as bacteria, particles that carry viruses, pollen, mold spores, fine dust, and pet dander.
- Accumulair filter material will not support the development of mold, mildew, bacteria or other microorganisms in normal use.
- No chemicals added. Accumulair filters are chemical free!
- Over 30-times more efficient at capturing micro particles than ordinary fiberglass filters.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number FD16X20
Product Name Accumulair 1 Inch Filters - MERV 13
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
92mm Fan Filter Media 60PPI - 09362-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details