Qualtek Electronics Corp. 120mm Fan Filter Media 30PPI 09450-M/30

Description
120mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote Datasheet
Description
120mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120mm Fan Filter Media 30PPI - 09450-M/30 - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Fan Filter Media 30PPI
09450-M/30
120mm Fan Filter Media 30PPI 09450-M/30
120mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag

120mm Fan Filter Media
UL 900 Rated Material
30PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet
FANS Fan Filters - 09450-M/30 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Fan Filters
09450-M/30
FANS Fan Filters 09450-M/30
FAN FILTER MEDIA, 120MM, 30PPI, 5/PK

FAN FILTER MEDIA, 120MM, 30PPI, 5/PK

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Galco Industrial Electronics
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 09450-M/30 09450-M/30
Product Name 120mm Fan Filter Media 30PPI FANS Fan Filters
Construction Fan Filters Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06362-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Fan Filter Media 60PPI - 09450-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
80mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06325-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details