HVACQuick.com Accumulair 4 Inch Filters - MERV 6 FC15X20X4

Description
15x20x4 (14.5 x 19.5 x 3.625 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 4 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including dust, mold, pet dander, and dust mites. Rugged and durable. Will not warp or leak under normal operating conditions. Up to 8-times more effective at capturing micro particles than ordinary fiberglass filters. Excellent for high-velocity systems and maximum air flow. Lasts UP TO 3 months. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.
Description
15x20x4 (14.5 x 19.5 x 3.625 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 4 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including dust, mold, pet dander, and dust mites. Rugged and durable. Will not warp or leak under normal operating conditions. Up to 8-times more effective at capturing micro particles than ordinary fiberglass filters. Excellent for high-velocity systems and maximum air flow. Lasts UP TO 3 months. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Suppliers

Company
Product
Description
Supplier Links
Accumulair 4 Inch Filters - MERV 6 - FC15X20X4 - HVACQuick.com
Medford, OR, USA
Accumulair 4 Inch Filters - MERV 6
FC15X20X4
Accumulair 4 Inch Filters - MERV 6 FC15X20X4
15x20x4 (14.5 x 19.5 x 3.625 Actual Size). Accumulair MERV 6 Filters. Accumulair Emerald Series MERV 6 Filters - 4 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including dust, mold, pet dander, and dust mites. Rugged and durable. Will not warp or leak under normal operating conditions. Up to 8-times more effective at capturing micro particles than ordinary fiberglass filters. Excellent for high-velocity systems and maximum air flow. Lasts UP TO 3 months. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

15x20x4 (14.5 x 19.5 x 3.625 Actual Size). Accumulair MERV 6 Filters.

Accumulair Emerald Series MERV 6 Filters - 4 inch thickness. Economical, high-capacity media makes this filter an ideal upgrade from standard fiberglass throwaways. Captures a wide variety of airborne allergens including dust, mold, pet dander, and dust mites.

Rugged and durable. Will not warp or leak under normal operating conditions. Up to 8-times more effective at capturing micro particles than ordinary fiberglass filters. Excellent for high-velocity systems and maximum air flow. Lasts UP TO 3 months. This product is listed and rated by Underwriters Laboratories as U.L. Class 2.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number FC15X20X4
Product Name Accumulair 4 Inch Filters - MERV 6
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Fan Filters - 7374077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 4.8 inch (122 mm)
View Details
Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details