High deflection shock and vibration isolators for medium-weight sensitive equipment. Barry VHC-Series mounts are special purpose, mid-frequency isolators designed to protect sensitive equipment when high level shock and vibration inputs are expected. Typical applications include electronic equipment installed in mobile equipment subjected to off-road environments.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | VHC-8A |
| Product Name | VHC Series High Deflection Shock and Vibration Isolator |
| Application | Vibration Isolation |
| Type | High Deflection Mount |
| Features | Anchoring Holes |
| Load Capacity | 145.00 lbs (65.76 kg) |
| Thickness | 4.12 inch (104.65 mm) |