Hurst Hardwoods Cherry Copper Kettle

Description
CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 5 IN. x 11-48 IN. Random Lengths WOOD SPECIES: Cherry EDGE PROFILE: Micro-beveled Edges/Ends INSTALL METHODS: Floating or Glue Down CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural DESCRIPTION: The American Vintage Collection brings North America's most exotic wood species in a distressed format. The two step staining process makes these 4 choices unique and refreshing. Available in Walnut and Cherry and finished with Bruce's Dura Luster Plus Low Gloss Urethane Finish with a 25 Year Finish Warranty and a Lifetime Structural Warranty.
Description
CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 5 IN. x 11-48 IN. Random Lengths WOOD SPECIES: Cherry EDGE PROFILE: Micro-beveled Edges/Ends INSTALL METHODS: Floating or Glue Down CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural DESCRIPTION: The American Vintage Collection brings North America's most exotic wood species in a distressed format. The two step staining process makes these 4 choices unique and refreshing. Available in Walnut and Cherry and finished with Bruce's Dura Luster Plus Low Gloss Urethane Finish with a 25 Year Finish Warranty and a Lifetime Structural Warranty.

Suppliers

Company
Product
Description
Supplier Links
CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 5 IN. x 11-48 IN. Random Lengths WOOD SPECIES: Cherry EDGE PROFILE: Micro-beveled Edges/Ends INSTALL METHODS: Floating or Glue Down CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural DESCRIPTION: The American Vintage Collection brings North America's most exotic wood species in a distressed format. The two step staining process makes these 4 choices unique and refreshing. Available in Walnut and Cherry and finished with Bruce's Dura Luster Plus Low Gloss Urethane Finish with a 25 Year Finish Warranty and a Lifetime Structural Warranty.

CONSTRUCTION: Engineered Wood
DIMENSIONS: 3/8 IN. x 5 IN. x 11-48 IN. Random Lengths WOOD SPECIES: Cherry
EDGE PROFILE: Micro-beveled Edges/Ends
INSTALL METHODS: Floating or Glue Down
CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural

DESCRIPTION:
The American Vintage Collection brings North America's most exotic wood species in a distressed format. The two step staining process makes these 4 choices unique and refreshing. Available in Walnut and Cherry and finished with Bruce's Dura Luster Plus Low Gloss Urethane Finish with a 25 Year Finish Warranty and a Lifetime Structural Warranty.

Supplier's Site

Technical Specifications

  Hurst Hardwoods
Product Category Flooring (industrial)
Product Number Cherry Copper Kettle
Type Engineered Wood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Coin Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details
Dazzle Modular Carpet - I0119 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details