IKG Snap Lock Aluminum Plank Grating SL-30-X

Description
Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation. Punched 13/16" diameter holes at 1-1/2" on center. Between integral I-beam supports, resulting in a 23% open area. Available in Aluminum with 6” wide male/female sections and 3” wide male flush or female flush sections and 1” depth only. Features Manufactured to NAAMM standards Available in 1” depth only Available in 6” wide male/female sections and 3” wide male flush or female flush sections Snap lock feature allows for quick on-site assembly Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use. Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Round Punched
Description
Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation. Punched 13/16" diameter holes at 1-1/2" on center. Between integral I-beam supports, resulting in a 23% open area. Available in Aluminum with 6” wide male/female sections and 3” wide male flush or female flush sections and 1” depth only. Features Manufactured to NAAMM standards Available in 1” depth only Available in 6” wide male/female sections and 3” wide male flush or female flush sections Snap lock feature allows for quick on-site assembly Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use. Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Round Punched

Suppliers

Company
Product
Description
Supplier Links
Snap Lock Aluminum Plank Grating - SL-30-X - IKG
Channelview, TX, United States
Snap Lock Aluminum Plank Grating
SL-30-X
Snap Lock Aluminum Plank Grating SL-30-X
Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation. Punched 13/16" diameter holes at 1-1/2" on center. Between integral I-beam supports, resulting in a 23% open area. Available in Aluminum with 6” wide male/female sections and 3” wide male flush or female flush sections and 1” depth only. Features Manufactured to NAAMM standards Available in 1” depth only Available in 6” wide male/female sections and 3” wide male flush or female flush sections Snap lock feature allows for quick on-site assembly Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use. Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Round Punched

Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation.

Punched 13/16" diameter holes at 1-1/2" on center. Between integral I-beam supports, resulting in a 23% open area.

Available in Aluminum with 6” wide male/female sections and 3” wide male flush or female flush sections and 1” depth only.

Features

  • Manufactured to NAAMM standards
  • Available in 1” depth only
  • Available in 6” wide male/female sections and 3” wide male flush or female flush sections
  • Snap lock feature allows for quick on-site assembly
  • Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use.

Advantages

  • High strength to weight ratio
  • Durable
  • Flush walking surface
  • Versatile architectural appearance
  • Low maintenance
  • Non-magnetic, non-sparking and corrosion-resistant in most environments

Surfaces

  • Solid
  • Round Punched
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number SL-30-X
Product Name Snap Lock Aluminum Plank Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Slip Resistant Road Plates - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Length 96 to 144 inch (2438 to 3658 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Micro-Mesh Access Flooring - Item # MM-XXXX - Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details