Hurst Hardwoods Antique

Description
CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 5 IN. x 10-60 IN. Random Lengths WOOD SPECIES: Red Oak EDGE PROFILE: Eased Edges/Ends INSTALL METHODS: Floating or Glue Down CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural COMMERCIAL WARRANTY: 3 Year DESCRIPTION: Designed for light commercial and high traffic residential situations, Baltic plank is a distressed plank that is offered in a 5 inch board width and 2 classic colors. If you are looking for a timeless masterpiece, look no further. Finished with Bruce Permion Finish and comes with a 3 year commercial finish warranty and a 25 year residential warranty. CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 3 IN. x 10-60 IN. Random Lengths WOOD SPECIES: Red Oak EDGE PROFILE: Eased Edges/Ends INSTALL METHODS: Glue Down, Staple Down and Floating Methods are all approved installation methods. CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural COMMERCIAL WARRANTY: 3 Year DESCRIPTION: Cavendar Plank is a distressed, engineered hardwood designed for both light commercial and high traffic residential use. Bruce' Permion abrasion resistent coating means this floor can withstand the trauma that everyday life brings to today's floors. Bruce warranties this floor's finish for 25 years in residential settings and 3 years in commercial settings.
Description
CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 5 IN. x 10-60 IN. Random Lengths WOOD SPECIES: Red Oak EDGE PROFILE: Eased Edges/Ends INSTALL METHODS: Floating or Glue Down CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural COMMERCIAL WARRANTY: 3 Year DESCRIPTION: Designed for light commercial and high traffic residential situations, Baltic plank is a distressed plank that is offered in a 5 inch board width and 2 classic colors. If you are looking for a timeless masterpiece, look no further. Finished with Bruce Permion Finish and comes with a 3 year commercial finish warranty and a 25 year residential warranty. CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 3 IN. x 10-60 IN. Random Lengths WOOD SPECIES: Red Oak EDGE PROFILE: Eased Edges/Ends INSTALL METHODS: Glue Down, Staple Down and Floating Methods are all approved installation methods. CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural COMMERCIAL WARRANTY: 3 Year DESCRIPTION: Cavendar Plank is a distressed, engineered hardwood designed for both light commercial and high traffic residential use. Bruce' Permion abrasion resistent coating means this floor can withstand the trauma that everyday life brings to today's floors. Bruce warranties this floor's finish for 25 years in residential settings and 3 years in commercial settings.

Suppliers

Company
Product
Description
Supplier Links
CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 5 IN. x 10-60 IN. Random Lengths WOOD SPECIES: Red Oak EDGE PROFILE: Eased Edges/Ends INSTALL METHODS: Floating or Glue Down CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural COMMERCIAL WARRANTY: 3 Year DESCRIPTION: Designed for light commercial and high traffic residential situations, Baltic plank is a distressed plank that is offered in a 5 inch board width and 2 classic colors. If you are looking for a timeless masterpiece, look no further. Finished with Bruce Permion Finish and comes with a 3 year commercial finish warranty and a 25 year residential warranty. CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 3 IN. x 10-60 IN. Random Lengths WOOD SPECIES: Red Oak EDGE PROFILE: Eased Edges/Ends INSTALL METHODS: Glue Down, Staple Down and Floating Methods are all approved installation methods. CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural COMMERCIAL WARRANTY: 3 Year DESCRIPTION: Cavendar Plank is a distressed, engineered hardwood designed for both light commercial and high traffic residential use. Bruce' Permion abrasion resistent coating means this floor can withstand the trauma that everyday life brings to today's floors. Bruce warranties this floor's finish for 25 years in residential settings and 3 years in commercial settings.

CONSTRUCTION: Engineered Wood
DIMENSIONS: 3/8 IN. x 5 IN. x 10-60 IN. Random Lengths WOOD SPECIES: Red Oak
EDGE PROFILE: Eased Edges/Ends
INSTALL METHODS: Floating or Glue Down
CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural

COMMERCIAL WARRANTY: 3 Year

DESCRIPTION: Designed for light commercial and high traffic residential situations, Baltic plank is a distressed plank that is offered in a 5 inch board width and 2 classic colors. If you are looking for a timeless masterpiece, look no further. Finished with Bruce Permion Finish and comes with a 3 year commercial finish warranty and a 25 year residential warranty.


CONSTRUCTION: Engineered Wood
DIMENSIONS: 3/8 IN. x 3 IN. x 10-60 IN. Random Lengths WOOD SPECIES: Red Oak
EDGE PROFILE: Eased Edges/Ends
INSTALL METHODS: Glue Down, Staple Down and Floating Methods are all approved installation methods.
CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural

COMMERCIAL WARRANTY: 3 Year

DESCRIPTION: Cavendar Plank is a distressed, engineered hardwood designed for both light commercial and high traffic residential use. Bruce' Permion abrasion resistent coating means this floor can withstand the trauma that everyday life brings to today's floors. Bruce warranties this floor's finish for 25 years in residential settings and 3 years in commercial settings.

Supplier's Site

Technical Specifications

  Hurst Hardwoods
Product Category Flooring (industrial)
Product Number Antique
Type Engineered Wood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Orbitile®, 35-11/16
American Floor Products Co., Inc.
Specs
Application Commercial
Color/Finish (120) Onyx Black
Thickness 0.1406 inch (3.57 mm)
View Details