IKG Pressure Locked Close Mesh Grating CM4

Description
Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating and installed as subway grating in most major U.S. cities. This versatile grating is available in a wide selection of styles; it provides a rigid, flush walking surface or an attractive vertical architectural screen or divider. The CM4 close mesh product has bearing bars spaced 11/16" on center and cross bars spaced 4" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Steel, Aluminum, and Stainless Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Key Attributes Handicap Accessible - ADA Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy
Description
Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating and installed as subway grating in most major U.S. cities. This versatile grating is available in a wide selection of styles; it provides a rigid, flush walking surface or an attractive vertical architectural screen or divider. The CM4 close mesh product has bearing bars spaced 11/16" on center and cross bars spaced 4" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Steel, Aluminum, and Stainless Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Key Attributes Handicap Accessible - ADA Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy

Suppliers

Company
Product
Description
Supplier Links
Pressure Locked Close Mesh Grating - CM4 - IKG
Channelview, TX, United States
Pressure Locked Close Mesh Grating
CM4
Pressure Locked Close Mesh Grating CM4
Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating and installed as subway grating in most major U.S. cities. This versatile grating is available in a wide selection of styles; it provides a rigid, flush walking surface or an attractive vertical architectural screen or divider. The CM4 close mesh product has bearing bars spaced 11/16" on center and cross bars spaced 4" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Steel, Aluminum, and Stainless Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Key Attributes Handicap Accessible - ADA Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy

Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating and installed as subway grating in most major U.S. cities. This versatile grating is available in a wide selection of styles; it provides a rigid, flush walking surface or an attractive vertical architectural screen or divider.

The CM4 close mesh product has bearing bars spaced 11/16" on center and cross bars spaced 4" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness.

Available in Steel, Aluminum, and Stainless Steel.

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat.

Key Attributes

  • Handicap Accessible - ADA

Features

  • Manufactured to NAAMM standards
  • Available in wide selection of styles
  • Architectural appearance
  • Flush walking surface

Advantages

  • Versatile
  • Clean
  • Durable
  • Easy to maintain
  • Excellent lateral support

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Mill Finish Caustic Cleaned
  • Bare Steel
  • Painted Steel
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
  • Mill Finished Steel Alloy
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number CM4
Product Name Pressure Locked Close Mesh Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Slip Resistant Road Plates - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Length 96 to 144 inch (2438 to 3658 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Micro-Mesh Access Flooring - Item # MM-XXXX - Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details