The CXE pin driving chuck is a heavy-duty tool designed for use with SPIROL Model PMH or PMX manual pin inserters, or with an arbor press or air hammer. It is constructed of high-strength tool steel, has a shank diameter of 0.497 inches (12.7 mm), an overall length of 8.6 inches (219 mm), and is rated for pin diameters from 0.500 to 0.750 inches (12.0 to 20.0 mm). It supports flush or non-flush pin installations and is intended for coiled, slotted, or solid pins.
These heavy duty pin driving chucks are designed for use with SPIROL’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in conjunction with a pneumatic tool (air hammer).
This method is ideal for low volume applications where insertion forces are greater than 200 lbs. (0.89 kN). To use the tool, the operator would manually place the pin into the end of the driver. The split bushing at the tip provides spring tension to hold the pin securely in place prior to and during installation. The exposed end of the pin is then placed into the hole, and the installation is completed by either advancing the press handle or actuating the air gun.
The tools are available with a flush setting for driving pins flush with the mating surface or with a non-flush setting for driving pins to protrude above or recess below the mating surface. The standard design is focused around installing SPIROL’s Coiled Pins; however, custom tools are available for installing Slotted Pins or Solid Pins. Punches, springs and other replacement parts are available from stock.
| SPIROL | |
|---|---|
| Product Category | Chucks |
| Product Number | CXE |
| Product Name | Pin Driving Chuck |
| Chuck Type | Pin Driving Chuck |
| Application | Manual Pin Inserts, Air Guns |
| Chuck Geometry | Round |
| Jaws | NA |
| Actuation | Mechanical |