The CXA pin driving chuck is a heavy-duty tool designed for use with SPIROL Model PMH or PMX manual pin inserters, or with a drill press, arbor press, or pneumatic tool. Constructed of high-strength tool steel, it has a shank diameter of 0.400 inch and an overall length of 5.100 inches. It is rated for pin diameters from 0.031 inch to 0.250 inch and is designed for applications requiring insertion forces beyond 200 lbs (0.89 kN). The chuck holds pins via a split bushing with spring tension and supports flush or non-flush installation settings. It is intended primarily for coiled pins but can be customized for slotted or solid pins.
These heavy duty pin driving chucks are designed for use with SPIROL’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in conjunction with a pneumatic tool (air hammer).
This method is ideal for low volume applications where insertion forces are greater than 200 lbs. (0.89 kN). To use the tool, the operator would manually place the pin into the end of the driver. The split bushing at the tip provides spring tension to hold the pin securely in place prior to and during installation. The exposed end of the pin is then placed into the hole, and the installation is completed by either advancing the press handle or actuating the air gun.
The tools are available with a flush setting for driving pins flush with the mating surface or with a non-flush setting for driving pins to protrude above or recess below the mating surface. The standard design is focused around installing SPIROL’s Coiled Pins; however, custom tools are available for installing Slotted Pins or Solid Pins. Punches, springs and other replacement parts are available from stock.
| SPIROL | |
|---|---|
| Product Category | Chucks |
| Product Number | CXA |
| Product Name | Pin Driving Chuck |
| Chuck Type | Pin Driving Chuck |
| Application | Manual Pin Inserts, Air Guns |
| Chuck Geometry | Round |
| Jaws | NA |
| Actuation | Mechanical |