Huot Manufacturing CNC Workstation / Toolholder - HSK 63A EDP#77270

Description
The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished. The Huot Workstation was designed with a machine shop environment in mind. Placed next to a machine, the workstation. provides a valuable resource for a machine operator’s daily functions.
Description
The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished. The Huot Workstation was designed with a machine shop environment in mind. Placed next to a machine, the workstation. provides a valuable resource for a machine operator’s daily functions.

Suppliers

Company
Product
Description
Supplier Links
CNC Workstation / Toolholder - HSK 63A - EDP#77270 - Huot Manufacturing
St. Paul, MN, USA
CNC Workstation / Toolholder - HSK 63A
EDP#77270
CNC Workstation / Toolholder - HSK 63A EDP#77270
The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished. The Huot Workstation was designed with a machine shop environment in mind. Placed next to a machine, the workstation. provides a valuable resource for a machine operator’s daily functions.

The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished.

The Huot Workstation was designed with a machine shop environment in mind. Placed next to a machine, the workstation. provides a valuable resource for a machine operator’s daily functions.

Supplier's Site

Technical Specifications

  Huot Manufacturing
Product Category Workbenches and Workstations (Industrial)
Product Number EDP#77270
Product Name CNC Workstation / Toolholder - HSK 63A
Type Machine Shop Workbench
Unlock Full Specs
to access all available technical data

Similar Products

Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
Workbenches - 2723775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details