Hunter Fan Company Energy Star® Summer Breeze and Light Kit Bundle - 52in 28729

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! This Energy Star® Rated bundle includes the 52” Summer Breeze fan and an accessory light kit with Scavo Snowflake glass. Antique Brass, Brushed Nickel, New Bronze and White finials are included to match any décor. White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent Circleline bulb(s) Bulbs Included Snowflake Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds AVT Hanging System™ Canopy Can be installed without light kit ENERGY STAR® ENERGY STAR® rated Light Kit Light fixture included Limited Lifetime Warranty
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! This Energy Star® Rated bundle includes the 52” Summer Breeze fan and an accessory light kit with Scavo Snowflake glass. Antique Brass, Brushed Nickel, New Bronze and White finials are included to match any décor. White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent Circleline bulb(s) Bulbs Included Snowflake Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds AVT Hanging System™ Canopy Can be installed without light kit ENERGY STAR® ENERGY STAR® rated Light Kit Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Energy Star® Summer Breeze and Light Kit Bundle - 52in - 28729 - Hunter Fan Company
Memphis, TN, USA
Energy Star® Summer Breeze and Light Kit Bundle - 52in
28729
Energy Star® Summer Breeze and Light Kit Bundle - 52in 28729
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! This Energy Star® Rated bundle includes the 52” Summer Breeze fan and an accessory light kit with Scavo Snowflake glass. Antique Brass, Brushed Nickel, New Bronze and White finials are included to match any décor. White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 1 Compact Fluorescent Circleline bulb(s) Bulbs Included Snowflake Scavo glass 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds AVT Hanging System™ Canopy Can be installed without light kit ENERGY STAR® ENERGY STAR® rated Light Kit Light fixture included Limited Lifetime Warranty

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! This Energy Star® Rated bundle includes the 52” Summer Breeze fan and an accessory light kit with Scavo Snowflake glass. Antique Brass, Brushed Nickel, New Bronze and White finials are included to match any décor.


  • White Finish
  • White / Bleached Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 1 Compact Fluorescent Circleline bulb(s)
  • Bulbs Included
  • Snowflake Scavo glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • AVT Hanging System™ Canopy
  • Can be installed without light kit
  • ENERGY STAR®
  • ENERGY STAR® rated Light Kit
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28729
Product Name Energy Star® Summer Breeze and Light Kit Bundle - 52in
Unlock Full Specs
to access all available technical data

Similar Products