Hunter Fan Company Castleton - 70" 28672

Description
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Northern Sienna Finish Antique Halifax Plank / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Test Blade: 2 Position Mounting 4 Speeds Bulb Watts: 60W
Description
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Northern Sienna Finish Antique Halifax Plank / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Test Blade: 2 Position Mounting 4 Speeds Bulb Watts: 60W

Suppliers

Company
Product
Description
Supplier Links
Castleton - 70" - 28672 - Hunter Fan Company
Memphis, TN, USA
Castleton - 70"
28672
Castleton - 70" 28672
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Northern Sienna Finish Antique Halifax Plank / Dark Walnut Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Candelabra bulb(s) Bulbs Included Test Blade: 2 Position Mounting 4 Speeds Bulb Watts: 60W

combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!

  • Northern Sienna Finish
  • Antique Halifax Plank / Dark Walnut Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3 Candelabra bulb(s)
  • Bulbs Included
  • Test Blade:
  • 2 Position Mounting
  • 4 Speeds
  • Bulb Watts: 60W
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28672
Product Name Castleton - 70"
Unlock Full Specs
to access all available technical data

Similar Products