Hunter Fan Company Oakhurst® - 52" 21327

Description
Traditional Large Room White / Light Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Swirled Marble glass 0.45 Amps on high speed 12° Blade pitch Number of Blades: 5 1 Position Mounting RPM High: 141 Low Profile Canopy Bulb Watts: 60W
Description
Traditional Large Room White / Light Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Swirled Marble glass 0.45 Amps on high speed 12° Blade pitch Number of Blades: 5 1 Position Mounting RPM High: 141 Low Profile Canopy Bulb Watts: 60W

Suppliers

Company
Product
Description
Supplier Links
Oakhurst® - 52" - 21327 - Hunter Fan Company
Memphis, TN, USA
Oakhurst® - 52"
21327
Oakhurst® - 52" 21327
Traditional Large Room White / Light Oak Blades Motor Type: WhisperWind® Motor Number of Bulbs: 3 Swirled Marble glass 0.45 Amps on high speed 12° Blade pitch Number of Blades: 5 1 Position Mounting RPM High: 141 Low Profile Canopy Bulb Watts: 60W

Traditional

Large Room


  • White / Light Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 3
  • Swirled Marble glass
  • 0.45 Amps on high speed
  • 12° Blade pitch
  • Number of Blades: 5
  • 1 Position Mounting
  • RPM High: 141
  • Low Profile Canopy
  • Bulb Watts: 60W
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 21327
Product Name Oakhurst® - 52"
Unlock Full Specs
to access all available technical data

Similar Products