Hunter Fan Company Chestertown - 52" 28079

Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Antique Halifax Plank / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4984 RPM High: 170 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty
Description
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Antique Halifax Plank / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4984 RPM High: 170 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Chestertown - 52" - 28079 - Hunter Fan Company
Memphis, TN, USA
Chestertown - 52"
28079
Chestertown - 52" 28079
Casual Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Cocoa Finish Antique Halifax Plank / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 4 Candelabra bulb(s) Amber Scavo glass Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 4984 RPM High: 170 Hands Free Canopy Bulb Watts: 40W Light fixture included Limited Lifetime Warranty

Casual

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Cocoa Finish
  • Antique Halifax Plank / Rustic Lodge Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 4 Candelabra bulb(s)
  • Amber Scavo glass
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 4984
  • RPM High: 170
  • Hands Free Canopy
  • Bulb Watts: 40W
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28079
Product Name Chestertown - 52"
Unlock Full Specs
to access all available technical data

Similar Products