Description
BRUSHED STEEL FINISH
7.8 INCH
11.3 INCH
52 INCH MAX. HEIGHT
1 YEAR WARRANTY
3 SPEED(S)
5 BLADE(S)
NO ADJUSTABLE TILT
12 DEGREE DEGREE OF TILT
NO CONVERTIBLE
HIGH, MEDIUM, LOW SETTINGS
APPROVAL UL
AIR FLOW RATE 5609 CFM
SPEED 163 RPM
CFH52 MODEL