Hunter Fan Company Summer Breeze - 52" 25517

Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5186 RPM High: 170 AVT Hanging System™ Canopy ENERGY STAR® Limited Lifetime Warranty Mix and match interchangeable blades
Description
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5186 RPM High: 170 AVT Hanging System™ Canopy ENERGY STAR® Limited Lifetime Warranty Mix and match interchangeable blades

Suppliers

Company
Product
Description
Supplier Links
Summer Breeze - 52" - 25517 - Hunter Fan Company
Memphis, TN, USA
Summer Breeze - 52"
25517
Summer Breeze - 52" 25517
Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! White Finish White / Bleached Oak Blades Motor Type: WhisperWind® Motor 12° Blade pitch Number of Blades: 5 3 Position Mounting 3 Speeds CFM High: 5186 RPM High: 170 AVT Hanging System™ Canopy ENERGY STAR® Limited Lifetime Warranty Mix and match interchangeable blades

Traditional

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • White Finish
  • White / Bleached Oak Blades
  • Motor Type: WhisperWind® Motor
  • 12° Blade pitch
  • Number of Blades: 5
  • 3 Position Mounting
  • 3 Speeds
  • CFM High: 5186
  • RPM High: 170
  • AVT Hanging System™ Canopy
  • ENERGY STAR®
  • Limited Lifetime Warranty
  • Mix and match interchangeable blades
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 25517
Product Name Summer Breeze - 52"
Unlock Full Specs
to access all available technical data

Similar Products